The Linear Technology LT1076CT7-5 is a robust and efficient step-down switching regulator designed for a variety of applications requiring voltage reduction. This high-performance component is part of Linear Technology's LT1076 series, which is known for its reliability and ease of use. The LT1076CT7-5 specifically provides a fixed output voltage of 5V, making it ideal for standard digital logic supplies and other 5V-powered devices.
Key Features:
- Fixed 5V Output: Delivers a steady 5V output, suitable for consistent power supply needs.
- High Efficiency: Capable of up to 85% efficiency, minimizing heat generation and power loss.
- Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing for flexibility in balancing efficiency and component size.
- Thermal Protection: Includes thermal shutdown to prevent damage from overheating.
- Low Dropout Operation: Operates with a low dropout voltage, ensuring performance remains consistent even with input voltage fluctuations.
- Wide Input Voltage Range: Accepts input voltages from 8V to 60V, accommodating a broad range of power sources.
Applications:
- Automotive and industrial power systems
- Portable and battery-powered equipment
- Telecommunications infrastructure
- 5V logic supplies for computers and peripherals
The LT1076CT7-5 is packaged in a TO-220-7 form factor, which is known for its durability and thermal efficiency. This makes it a suitable choice for environments where physical space and thermal management are considerations. Its 7-lead configuration also allows for additional flexibility in circuit design, providing various options for grounding and heat sinking.
Overall, the Linear Technology LT1076CT7-5 step-down switching regulator is a reliable and versatile solution for a wide range of power conversion applications. Its combination of high efficiency, thermal protection, and wide input voltage range makes it a popular choice among engineers and designers looking for a dependable voltage regulation solution.