The LT1076HVCT7 is a versatile and robust step-down switching regulator designed by Linear Technology. This regulator is tailored to deliver high efficiency and reliability for a wide range of applications requiring voltage conversion. The LT1076HVCT7 can step down inputs from as high as 60V to a lower output voltage with a notable efficiency, making it an ideal solution for automotive, industrial, and telecommunications systems.
Key Features:
- Wide Input Range: Capable of handling input voltages from 7.5V to 60V, the LT1076HVCT7 provides flexibility for use in various systems with high input voltages.
- Output Voltage: The regulator offers an adjustable output voltage range, which can be set from 2.5V to the maximum input voltage, allowing for a broad spectrum of voltage requirements.
- High Efficiency: With its innovative design, the LT1076HVCT7 achieves efficiencies up to 85%, minimizing energy loss and heat generation.
- Current Mode Operation: The device operates in current mode, which provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
- Thermal Protection: It includes thermal shutdown capability, which protects the device from damage due to overheating.
- Robust Design: The LT1076HVCT7 is built to withstand rugged environments and is characterized by its ability to sustain itself against voltage spikes and surges commonly found in industrial settings.
Applications:
- Automotive power systems
- Portable instruments
- Industrial power supplies
- Telecommunications equipment
- Battery-operated devices
The LT1076HVCT7 is not only a testament to Linear Technology's commitment to high-performance power regulation solutions, but it also provides designers with a reliable and efficient component that can be incorporated into a multitude of power-sensitive applications. With its comprehensive feature set and robust design, the LT1076HVCT7 stands out as a superior choice for any step-down voltage conversion needs.