Product Overview: LT1079CSW
The LT1079CSW is a high-performance, low power quad operational amplifier designed by Linear Technology, a company renowned for its precision electronic components. This operational amplifier is specifically engineered to address a wide range of applications that require accuracy and stability over temperature and time. It is an ideal choice for designers looking for a reliable op-amp with excellent specifications.
Key Features
- Low Power Consumption: The LT1079CSW is optimized for low power operation, making it suitable for battery-powered devices and energy-efficient applications.
- Precision Specifications: This op-amp boasts high precision with low offset voltage and drift, ensuring accurate signal amplification and processing over a wide temperature range.
- Quad Operational Amplifiers: The device includes four independent op-amps in a single package, providing design flexibility and reducing board space requirements.
- Wide Supply Range: It operates from a wide supply voltage range, accommodating various power supply configurations and making it versatile for different system designs.
- Stable with Capacitive Loads: The LT1079CSW is designed to be stable when driving capacitive loads, which is critical for maintaining signal integrity in many applications.
Applications
The LT1079CSW is suited for a broad spectrum of applications, including:
- Data Acquisition Systems
- Test Equipment and Instrumentation
- Process Control
- Active Filters
- Buffer Amplifiers
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
±2.3V to ±18V |
| Input Offset Voltage |
Typically 50µV |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
SW |
The LT1079CSW from Linear Technology represents a blend of performance, precision, and power efficiency, making it an exemplary choice for designers and engineers looking to enhance their electronic systems.