Introducing the LT1092CN8 Voltage-to-Frequency Converter
The LT1092CN8 is a precision voltage-to-frequency converter from Linear Technology designed to provide high-performance data conversion from analog to digital form. This versatile integrated circuit is capable of converting a wide range of input voltages into a frequency output with exceptional linearity and accuracy.
Constructed with Linear Technology's advanced processing techniques, the LT1092CN8 ensures a low thermal drift and a high input impedance, making it an excellent choice for a variety of applications that require reliable and consistent performance over a wide temperature range. Its robust design allows it to operate effectively in demanding conditions, which is a hallmark of Linear Technology's commitment to quality and durability.
Key Features:
- Wide Dynamic Range: The LT1092CN8 can handle input voltage ranges from a few millivolts up to several volts, providing great flexibility in system design.
- High Linearity: With a linearity error of typically 0.01% or less, the accuracy of the frequency output is ensured, making it ideal for precision measurements.
- Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered and portable applications.
- Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
- Easy to Use: The LT1092CN8 requires minimal external components, which reduces the PCB footprint and simplifies the design process.
Whether it's for process control, data acquisition systems, or frequency-to-digital conversion applications, the LT1092CN8 is a reliable choice that engineers can depend on. Its DIP-8 package makes it easy to integrate into a wide range of electronic systems. With its exceptional performance and Linear Technology's reputation for high-quality components, the LT1092CN8 is a valuable addition to any designer's toolkit.
Applications:
- Industrial Process Control
- Data Acquisition Systems
- Frequency-to-Digital Conversion
- Signal Conditioning
- Portable Instrumentation
Upgrade your electronic designs with the precision and reliability of the LT1092CN8 Voltage-to-Frequency Converter, and experience the performance that has made Linear Technology a leader in the field of analog integrated circuits.