EN
  • EN
  • DE

LT1108CN8#PBF

Part No LT1108CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV ADJ 1.5A 8DIP / Conv DC-DC 2V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 0.4A Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 19kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780208-LT1108CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1108
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1108CN8#PBF CAD Model

Description

LT1108CN8#PBF - A Versatile Step-Up DC/DC Converter from Linear Technology

The LT1108CN8#PBF is a highly efficient, versatile step-up DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This compact, easy-to-use component is a perfect choice for various applications requiring a higher voltage output from a lower voltage input.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage as low as 2V, making it suitable for single-cell battery-powered applications, and can handle inputs up to 12V.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows designers to tailor the output to meet specific requirements, providing a range of output voltages up to 34V.
  • High Efficiency: The LT1108CN8#PBF is capable of delivering efficiencies of up to 85%, which helps in extending battery life and reducing heat generation.
  • Low Battery Detector: An integrated low battery detector adds to the functionality, providing an early warning for battery replacement or charge.
  • Current Limiting: The device includes current limiting features to protect the circuit from excessive input currents, enhancing the overall reliability of the system.

Applications

Due to its flexibility and performance, the LT1108CN8#PBF is ideal for a wide range of applications, including:

  • Portable Devices
  • Medical Equipment
  • Handheld Instruments
  • Power Backup Systems
  • Automotive Accessories

Package and Reliability

The converter comes in an 8-pin PDIP package, denoted by the "N8" in its part number, which is suitable for through-hole mounting. The "#PBF" suffix indicates that the product is lead-free, reflecting Linear Technology's commitment to environmental sustainability. With its robust design, the LT1108CN8#PBF ensures a reliable performance in a wide range of operating conditions, making it a trustworthy choice for critical applications.

Overall, the LT1108CN8#PBF from Linear Technology is an excellent choice for designers looking for a high-efficiency, versatile step-up DC/DC converter that is both reliable and easy to integrate into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8605 $58.6050
25+ $4.8083 $120.2075
38+ $4.6581 $177.0078
52+ $4.5080 $234.4160
67+ $4.3578 $291.9726
89+ $3.9074 $347.7586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess