EN
  • EN
  • DE

LT1109ACN8-12#PBF

Part No LT1109ACN8-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 2A 8DIP / Conv DC-DC 2V to 9V Step Up Single-Out 12V 0.15A 2W Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 9V
Output Voltage 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780210-LT1109ACN8-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1109A-12
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1109ACN8-12#PBF CAD Model

Description

Linear Technology LT1109ACN8-12#PBF Voltage Converter

The LT1109ACN8-12#PBF is a versatile and efficient voltage converter designed and manufactured by Linear Technology, which is renowned for its high-quality power management solutions. This particular model is part of the LT1109 series, which is known for its ability to provide reliable DC-DC conversion in a wide range of electronic applications.

The LT1109ACN8-12#PBF is a fixed output voltage converter that provides a 12V output from an input voltage range of 2V to 12V. This makes it an ideal choice for applications that require a stable 12V power supply from a lower voltage source, including battery-powered devices, portable instruments, and automotive electronics.

Key Features:

  • Fixed 12V Output: Delivers a regulated 12V output, ensuring a consistent power supply for devices requiring this voltage level.
  • Wide Input Voltage Range: Operates over an input voltage range of 2V to 12V, accommodating a variety of power sources.
  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy loss and heat generation.
  • Low Quiescent Current: Exhibits a low quiescent current, making it suitable for battery-powered applications where power conservation is crucial.
  • Simple Application: Requires minimal external components for operation, simplifying design and reducing overall system cost.
  • Versatile: Suitable for step-up, step-down, and inverting applications, providing design flexibility.

Applications:

  • Battery-powered devices
  • Portable instruments
  • Automotive electronics
  • Power supply modules
  • Energy harvesting systems

The LT1109ACN8-12#PBF is packaged in an 8-pin PDIP (Plastic Dual In-line Package), ensuring ease of integration into a variety of circuit boards. Its robust design and Linear Technology's commitment to quality make it a reliable choice for designers looking to create efficient and durable power systems.

For those in need of a compact, efficient, and reliable voltage conversion solution, the LT1109ACN8-12#PBF from Linear Technology stands out as an excellent choice, providing consistent performance and versatility across numerous applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess