EN
  • EN
  • DE

MCP19119T-E/MQVAO

Part No MCP19119T-E/MQVAO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 40V POINT OF LOAD CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage 4.5V ~ 40V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-QFN (5x5)
Family Name MCP19119
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926626-MCP19119T-E/MQVAO
Ultra Librarian 3D Model Ultra Librarian MCP19119T-E/MQVAO CAD Model

Description

Microchip Technology's MCP19119T-E/MQVAO: A Versatile Digital-Analog PWM Controller

The MCP19119T-E/MQVAO from Microchip Technology is a high-performance, digitally-enhanced analog PWM controller with integrated synchronous buck or boost MOSFET drivers. This innovative component is designed to deliver precise power regulation in a compact, integrated package, making it an ideal solution for a wide range of applications, including power supply modules, battery chargers, LED drivers, and DC-DC converters.

At the heart of the MCP19119T-E/MQVAO lies a versatile control architecture that combines the benefits of both digital and analog technologies. The device features a mid-voltage range (4.5V to 32V), catering to applications that require an intermediate power level. Its advanced design ensures exceptional regulation and efficiency, while its programmable features offer unparalleled flexibility for system designers.

One of the key advantages of the MCP19119T-E/MQVAO is its ability to support both synchronous buck and boost topologies. This dual functionality allows for seamless transitions between step-down and step-up voltage conversions, ensuring consistent power delivery across varying load conditions. The device's integrated MOSFET drivers reduce external component count, save board space, and simplify circuit design.

The MCP19119T-E/MQVAO also boasts a robust set of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown. These safeguards help to ensure the longevity and reliability of the end application by preventing damage from abnormal operating conditions. Additionally, the controller's I2C communication interface enables real-time system monitoring and parameter adjustments, providing an extra layer of control to system designers.

For engineers looking to customize their power management solutions, the MCP19119T-E/MQVAO offers an array of programmable parameters. These include adjustable switching frequencies, soft-start capabilities, and configurable output voltage settings, all of which can be tailored to meet the specific requirements of the application at hand.

In summary, the MCP19119T-E/MQVAO from Microchip Technology is a sophisticated and adaptable PWM controller that merges the precision of analog control with the configurability of digital systems. Its integrated features and protection mechanisms make it an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0194 $98.0388
3+ $40.2217 $120.6651
5+ $38.9651 $194.8255
7+ $37.7073 $263.9511
8+ $36.4506 $291.6048
11+ $32.6796 $359.4756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess