EN
  • EN
  • DE

LT1587CM-1.5#TRPBF

Part No LT1587CM-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V D2PAK / LDO Regulator Pos 1.5V 3A 4-Pin(3+Tab) DDPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 1.5V
Voltage Dropout (Maximum) 1.3V @ 3A
Output Current 3A
Operating Supply Current 13mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Win Source Part Number 780567-LT1587CM-1.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1587
Introduction Date March 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1587CM-1.5#TRPBF CAD Model

Description

Product Overview: LT1587CM-1.5#TRPBF from Linear Technology

The LT1587CM-1.5#TRPBF is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Linear Technology, a brand within Analog Devices known for its high-quality power management components. This regulator is capable of delivering up to 3A of continuous output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for applications requiring a stable and reliable power supply.

The fixed output voltage version, LT1587CM-1.5#TRPBF, provides a precise 1.5V output, which is ideal for powering low-voltage logic and mixed-signal devices that require a consistent and noise-free power source. The device comes in a robust TO-263 package, which is suitable for surface-mount technology (SMT) and ensures efficient heat dissipation, thus maintaining stability and performance even under high load conditions.

One of the key features of the LT1587CM-1.5#TRPBF is its fast transient response, which makes it capable of handling rapid changes in load effectively. This is particularly important in applications where the load can vary abruptly, such as in microprocessor or digital signal processor (DSP) power supplies. The device also includes protection features such as overcurrent protection and thermal shutdown to safeguard the regulator and the load from potential damage.

The LT1587CM-1.5#TRPBF regulator is designed for a wide range of applications, including but not limited to personal computers, peripherals, battery-powered devices, and instrumentation. Its low-noise characteristics also make it suitable for sensitive RF and audio applications, where power supply noise can adversely affect performance.

In summary, the LT1587CM-1.5#TRPBF from Linear Technology is a robust and reliable power solution that offers high current capability, low dropout voltage, and excellent transient response. Its fixed output voltage, thermal protection, and low noise operation make it a versatile choice for designers looking for a high-quality power management component.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess