EN
  • EN
  • DE

LT1109ACN8-12

Part No LT1109ACN8-12
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041234-LT1109ACN8-12
Ultra Librarian 3D Model Ultra Librarian LT1109ACN8-12 CAD Model

Description

Overview of Linear Technology's LT1109ACN8-12

The LT1109ACN8-12 is a versatile and efficient voltage converter component manufactured by Linear Technology, now part of Analog Devices. This device is specifically designed to cater to the needs of low-power applications requiring a reliable DC-DC conversion solution. The LT1109 series offers a simple and cost-effective approach to step-up or step-down voltage requirements, making it a popular choice for designers in various electronic segments.

Key Features

  • Voltage Conversion: The LT1109ACN8-12 is capable of increasing or decreasing input voltages, providing a fixed output voltage of 12V, which is essential for consistent performance in electronic circuits.
  • Package: Housed in an 8-pin DIP (Dual In-line Package), it is suitable for through-hole mounting, which is beneficial for prototyping and production in traditional circuit board designs.
  • Efficiency: With high efficiency, this converter minimizes power loss, making it ideal for battery-powered and portable devices where power conservation is critical.
  • Low Quiescent Current: The device boasts a low quiescent current, which contributes to its efficiency, especially in standby or low-power modes.
  • Versatility: The LT1109ACN8-12 is designed to work with a wide range of external components, allowing designers to tailor the performance to their specific application needs.

Applications

The LT1109ACN8-12 is widely used in applications that require a stable and efficient power supply. This includes, but is not limited to, battery-powered devices, handheld instruments, and portable consumer electronics. Its ability to provide a fixed output voltage makes it particularly useful in situations where input voltage may vary, such as in automotive or industrial environments.

Reliability and Performance

Linear Technology's commitment to high-quality and reliable components is evident in the LT1109ACN8-12. This voltage converter is designed to deliver consistent performance over time, ensuring that electronic devices function effectively throughout their lifespan. Whether for small-scale projects or mass production, the LT1109ACN8-12 stands as a testament to Linear Technology's dedication to excellence in power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8494 $62.7952
18+ $6.4403 $115.9254
28+ $6.2393 $174.7004
39+ $6.0383 $235.4937
50+ $5.8362 $291.8100
67+ $5.2333 $350.6311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess