EN
  • EN
  • DE

MAX640CPA

Part No MAX640CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/3.3V 225MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.3V (3.3V)
Maximum Output Voltage 11.5V
Output Current 225mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 207490-MAX640CPA
Ultra Librarian 3D Model Ultra Librarian MAX640CPA CAD Model

Description

Maxim Integrated MAX640CPA Voltage Regulator

The MAX640CPA is a high-efficiency, step-down, switched-capacitor voltage regulator designed and manufactured by Maxim Integrated. This compact and reliable component is ideal for applications that require voltage conversion from higher to lower levels without the need for inductors. Its unique design and architecture make it a versatile solution for a variety of portable and space-constrained electronic devices.

Key Features

  • Wide Input Voltage Range: The MAX640CPA operates over a broad input voltage range, making it suitable for diverse applications where the input voltage may vary.
  • High-Efficiency Conversion: This voltage regulator is designed for high efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • No Inductor Required: The switched-capacitor design eliminates the need for an inductor, simplifying the circuit design and reducing overall component count.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of your application, providing flexibility in design.
  • Low Quiescent Current: The quiescent current draw of the MAX640CPA is minimal, further enhancing its suitability for battery-powered devices.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features ensure the safety and reliability of the regulator under abnormal conditions.

Applications

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Energy Harvesting Systems
  • Power Supply Modules
  • Telecommunications Infrastructure

The Maxim Integrated MAX640CPA is an excellent choice for designers looking for a simple, efficient, and versatile voltage regulation solution. Its small footprint and ease of use make it particularly appealing for portable and miniaturized electronics. With its robust protection features and adjustable output, the MAX640CPA provides a reliable power management solution that can adapt to a wide range of power requirements, ensuring optimal performance of the end product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess