EN
  • EN
  • DE

LT3991HMSE#TRPBF

Part No LT3991HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302900-LT3991HMSE#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3991HMSE#TRPBF CAD Model

Description

LT3991HMSE#TRPBF - Robust DC/DC Converter from Linear Technology

The LT3991HMSE#TRPBF is a high-performance, step-down DC/DC converter designed and manufactured by Linear Technology, a trusted name in the field of power management solutions. This converter is specifically engineered to cater to a wide array of applications requiring efficient power conversion, including but not limited to automotive, industrial, and telecommunications systems.

With an input voltage range of 4V to 38V, the LT3991HMSE#TRPBF is versatile and capable of handling a variety of power sources, making it suitable for both battery-powered and line-powered applications. It ensures a reliable and continuous operation even under fluctuating input conditions, which is crucial for systems that are exposed to varying power environments.

The converter features a fixed frequency, current mode operation which provides excellent line and load regulation. Its switching frequency can be programmed between 200kHz and 2.2MHz, allowing designers to optimize efficiency while minimizing external component sizes. The ability to synchronize the switching frequency to an external clock is an added advantage for noise-sensitive applications where precise frequency control is necessary.

One of the standout features of the LT3991HMSE#TRPBF is its robust thermal performance. The device is available in a thermally enhanced MSOP-16 package, which provides improved heat dissipation. This characteristic ensures stable performance even at higher temperatures, making it suitable for harsh environments where cooling may be a challenge.

Protection features are integral to the LT3991HMSE#TRPBF, which includes internal over-temperature protection, reverse battery protection, and a current limit function to prevent damage during overload conditions. These features contribute to the longevity and reliability of the converter, safeguarding both the power device and the system it powers.

In summary, the LT3991HMSE#TRPBF from Linear Technology is a compact, efficient, and rugged DC/DC converter solution that offers design flexibility, thermal robustness, and a comprehensive set of protection features. It is an ideal choice for engineers looking for a power management component that delivers consistent performance in a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess