EN
  • EN
  • DE

RD5RW30BA

Part No RD5RW30BA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description The Rx5RW Series are CMOS-based voltage regulator ICs with high accuracy output voltage and ultra-low
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 292279-RD5RW30BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD5RW30BA CAD Model

Description

The RD5RW30BA is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and consistent output voltage, crucial for sensitive electronic components. These regulators are commonly used in various applications where a reliable power supply is essential for optimal performance and protection against voltage fluctuations.

Applications

  • Microcontroller power supplies: Providing a clean and stable voltage source for microcontrollers in embedded systems.
  • Portable electronic devices: Regulating voltage in devices like smartphones, tablets, and digital cameras.
  • Battery-powered equipment: Ensuring consistent performance in battery-operated devices despite voltage changes as the battery discharges.
  • Power management circuits: Serving as a key component in power management systems for efficient energy usage.
  • Sensor circuits: Providing stable voltage for accurate sensor readings in various sensing applications.

Features

  • Low dropout voltage: Operates efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable devices.
  • High output voltage accuracy: Provides a precise and stable output voltage, ensuring reliable performance of connected components.
  • Overcurrent protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small package size: Allows for compact designs and easy integration into various electronic devices.

Benefits

  • Improved system reliability: Stable voltage regulation ensures reliable operation and reduces the risk of component failure.
  • Extended battery life: Low dropout voltage maximizes battery utilization in portable applications.
  • Enhanced circuit protection: Overcurrent and thermal shutdown protection safeguards the regulator and connected components from damage.
  • Simplified design: Easy integration due to the small package size and minimal external components required.
  • Precise voltage control: Accurate output voltage ensures optimal performance of sensitive electronic components.

Additional Details

The RD5RW30BA typically requires a few external components, such as input and output capacitors, for stable operation. The specific values of these components depend on the application requirements and should be selected based on the manufacturer's recommendations. The regulator is designed for surface mount technology (SMT) assembly. Consult the datasheet for detailed electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess