The LT1109CN8-12 is a versatile and reliable voltage converter from Linear Technology, designed for a range of applications requiring a step-up or step-down voltage conversion. This compact and efficient component is housed in an 8-pin DIP package, ensuring ease of integration into various electronic circuits.
Key Features
- Adjustable Output: The LT1109CN8-12 allows for an adjustable output voltage, providing flexibility for different voltage requirements.
- Low Power Consumption: With its high efficiency, the LT1109CN8-12 is optimized for low power consumption, making it ideal for battery-powered devices.
- Wide Input Voltage Range: This voltage converter can operate with an input voltage range of 2V to 12V, accommodating a variety of power sources.
- Simple Design: The LT1109CN8-12 requires only a few external components for operation, simplifying the design and reducing the overall bill of materials.
- High Frequency Operation: Operating at a switching frequency of up to 100kHz, the device allows for smaller external components, saving space on the PCB.
Applications
The LT1109CN8-12 is well-suited for a wide range of applications, including but not limited to:
- Portable electronic devices
- Power supply backup systems
- Memory standby circuits
- Medical devices
- Telecommunication equipment
Technical Specifications
Parameter
Value
Package Type
8-Pin DIP
Input Voltage Range
2V to 12V
Switching Frequency
Up to 100kHz
Operating Temperature
-40°C to 85°C
The LT1109CN8-12 from Linear Technology is an excellent choice for designers looking for a reliable and easy-to-use voltage converter that delivers performance and efficiency. Its robustness and flexibility make it an essential component for a multitude of electronic products.