EN
  • EN
  • DE

LV5044V-TLM-E

Part No LV5044V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 16 V
Frequency - Switching 250kHz to 1.1MHz
Duty Cycle (Max) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 206850-LV5044V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5044V-TLM-E CAD Model

Description

ON Semiconductor LV5044V-TLM-E

The LV5044V-TLM-E from ON Semiconductor is a high-performance, integrated circuit designed for use in a variety of power management applications. This versatile IC is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern electronic systems.

Constructed with precision, the LV5044V-TLM-E is a multi-purpose controller that is particularly suitable for driving LED backlights in LCD panels. Its advanced design ensures efficient operation, with features that help to extend the life of the backlight and maintain consistent brightness over time. The device is also equipped with various protection features to safeguard against conditions that could potentially damage the system, such as overcurrent, overvoltage, and thermal stress.

The LV5044V-TLM-E comes in a compact package, making it an excellent choice for space-constrained applications. Its small footprint allows for its use in portable devices where efficiency and size are critical. Despite its small size, this IC does not compromise on performance, offering a robust power management solution that enhances the overall efficiency of the system it is integrated into.

Key features of the LV5044V-TLM-E include:

  • Highly efficient power conversion for LED backlight applications
  • Integrated protection circuits to prevent damage from electrical anomalies
  • Compact package suitable for portable and space-sensitive applications
  • Designed to ensure consistent backlight brightness and extend lifespan
  • Compatible with a wide range of input voltages, providing design flexibility

As a product of ON Semiconductor, a leader in the semiconductor industry, the LV5044V-TLM-E is built to the highest standards of quality and reliability. Whether implemented in consumer electronics, automotive displays, or industrial control panels, this IC delivers the performance and durability that designers and engineers require to create cutting-edge products.

Overall, the LV5044V-TLM-E is an excellent choice for any application where efficient power management and reliable operation are paramount. With its combination of advanced features and compact design, it stands out as a smart solution for driving LED backlights and other power-sensitive components.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4976 $58.4688
32+ $3.6902 $118.0864
49+ $3.5747 $175.1603
67+ $3.4592 $231.7664
87+ $3.3437 $290.9019
116+ $2.9984 $347.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess