EN
  • EN
  • DE
  • IT

LT1110CN8#PBF

Part No LT1110CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A 8DIP / Conv DC-DC 1V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out Micropower 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 30V
Output Voltage 0.22V
Output Voltage MAX 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780215-LT1110CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1110
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1110CN8#PBF CAD Model

Description

Product Overview: LT1110CN8#PBF

The LT1110CN8#PBF is a versatile and efficient DC-DC converter IC from Linear Technology, designed to cater to a wide range of power supply applications. This step-up and flyback DC-DC converter is notable for its simplicity and ease of use, requiring only a few external components to create a reliable power supply solution.

Key Features

  • Versatile Power Supply: The LT1110CN8#PBF can be configured to provide a step-up or flyback topology, making it suitable for various applications that require either a higher voltage output or isolated power supplies.
  • Wide Input Voltage Range: This IC operates with an input voltage range from 1.0V to 30V, accommodating a broad spectrum of power sources, from single-cell batteries to higher voltage rails.
  • High Efficiency: The LT1110CN8#PBF is designed for high efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency can be set with an external resistor or synchronized to an external clock, providing flexibility in reducing interference and optimizing efficiency.
  • Low Quiescent Current: Its low quiescent current is particularly advantageous for portable and battery-operated devices, as it helps to extend battery life.

Applications

The LT1110CN8#PBF is ideal for a variety of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instruments
  • Power backups
  • Isolated power supplies
  • Automotive and industrial power systems

Product Specifications

The LT1110CN8#PBF comes in an 8-pin PDIP package and is characterized by the following specifications:

  • Minimum Input Voltage: 1.0V
  • Maximum Input Voltage: 30V
  • Switching Frequency: Adjustable
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and flexible design, the LT1110CN8#PBF from Linear Technology stands out as a reliable choice for engineers and designers looking to create efficient and compact power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess