EN
  • EN
  • DE

LT1110CS8-12

Part No LT1110CS8-12
Manufacturer Linear Technology
Description Micropower DC-DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205057-LT1110CS8-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1110CS8-12 CAD Model

Description

LT1110CS8-12 Step-Up DC/DC Converter

The LT1110CS8-12 is a versatile step-up DC/DC converter from Linear Technology, designed to accommodate a wide range of power supply applications. This compact, high-efficiency component is capable of increasing input voltages as low as 2V to a fixed 12V output with minimal external components. Its small footprint and surface-mount package make it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: Operates from 2V to 12V, suitable for single-cell Li-Ion or multi-cell alkaline/NiCd/NiMH applications.
  • Fixed Output Voltage: Provides a stable 12V output, which is essential for consistent device performance.
  • High Efficiency: Up to 85% efficiency, reducing power loss and heat generation.
  • Low Quiescent Current: Ideal for battery-powered devices, contributing to longer battery life.
  • Simple Design: Requires only a few external components for operation, simplifying design and reducing overall system cost.
  • Small Package: Available in an 8-pin SO package, the LT1110CS8-12 saves valuable board space.

Applications:

The LT1110CS8-12 is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery Backup Systems
  • Power Supply for Sensors
  • Small LCD Displays
  • Wireless Communication Devices

Reliability and Performance:

Linear Technology is known for its commitment to quality, and the LT1110CS8-12 is no exception. This DC/DC converter ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive applications that require consistent performance under varying environmental conditions.

Design Support:

Linear Technology provides extensive design support for the LT1110CS8-12, including datasheets, application notes, and a knowledgeable technical support team. Engineers can leverage these resources to accelerate the design process and bring products to market faster.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess