EN
  • EN
  • DE

LT1111CN8-12

Part No LT1111CN8-12
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205059-LT1111CN8-12
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1111CN8-12 CAD Model

Description

The LT1111CN8-12 is a versatile step-up/step-down voltage converter from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion. This compact, high-performance component is ideal for portable devices, as it can operate with input voltages as low as 2V and is capable of delivering a fixed output voltage of 12V.

Key Features:

  • Wide Input Voltage Range: The LT1111CN8-12 can operate with input voltages ranging from 2V to 12V, making it suitable for applications powered by various sources, including single-cell batteries.
  • Fixed 12V Output: This converter provides a stable 12V output, which is essential for consistent performance in sensitive electronic circuits.
  • High Efficiency: With its high-efficiency design, the LT1111CN8-12 ensures minimal power loss during conversion, which is critical for battery-powered applications.
  • Low Battery Detector: An integrated low battery detector alerts the user when the input voltage falls below a preset threshold, helping to prevent deep discharge of the battery.
  • Versatile Applications: The device is suitable for use in a variety of applications, including memory backup systems, handheld instruments, and medical devices.
  • Adjustable Frequency: The switching frequency can be adjusted via an external capacitor, providing flexibility to optimize the converter for different applications.

Package and Reliability:

The LT1111CN8-12 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), offering a robust and reliable solution for through-hole mounting. Its operating temperature range of 0°C to 70°C ensures stable performance in a variety of environments.

Applications:

  • Portable Electronics
  • Power Backup Systems
  • Medical Devices
  • Handheld Instruments
  • Automotive Accessories

Whether you are developing a new portable device or seeking to improve the efficiency of an existing system, the LT1111CN8-12 from Linear Technology offers a reliable and flexible power conversion solution that can help you meet your design goals.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess