EN
  • EN
  • DE

LT1111CN8

Part No LT1111CN8
Manufacturer Linear Technology
Description Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205058-LT1111CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1111CN8 CAD Model

Description

LT1111CN8 Step-Up/Step-Down DC-DC Converter

The LT1111CN8 is a versatile and efficient DC-DC converter from Linear Technology, designed to cater to a wide array of applications requiring voltage step-up or step-down functionality. This compact, high-performance component is housed in an 8-pin PDIP package, making it suitable for space-constrained applications while offering robust features for power management tasks.

One of the standout features of the LT1111CN8 is its ability to operate over a wide input voltage range of 2V to 12V, which allows it to accommodate various battery chemistries and configurations, as well as other low-voltage power sources. This flexibility makes it an ideal choice for portable devices, automotive applications, and industrial equipment where power supply conditions can vary significantly.

The device is capable of delivering output voltages up to 34V, with an adjustable output that can be set with a simple resistor divider network. This adaptability ensures that the LT1111CN8 can be tailored to the specific needs of the application, whether it requires a fixed voltage output or an adjustable solution.

Efficiency is a key concern in power conversion, and the LT1111CN8 addresses this with its high-efficiency design, which includes a low quiescent current and a shutdown feature that reduces the supply current to only 10μA, helping to conserve battery life in portable applications. Additionally, the switch current is internally limited, and the device features thermal shutdown, providing built-in protection against overcurrent and overheating scenarios.

For designers looking to implement a reliable power conversion solution, the LT1111CN8 also offers ease of use with minimal external components required. Its internal 1.25A power switch and simple external circuitry make it straightforward to integrate into a variety of designs without the need for complex external switches or inductors that can increase design complexity and cost.

In summary, the LT1111CN8 from Linear Technology is a highly versatile DC-DC converter that combines efficiency, flexibility, and ease of use, making it an excellent choice for designers looking to solve power management challenges in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess