EN
  • EN
  • DE

LT1111CS8-5#PBF

Part No LT1111CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST INV 5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128373-LT1111CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1111CS8-5#PBF CAD Model

Description

Product Overview: LT1111CS8-5#PBF

The LT1111CS8-5#PBF is a versatile and reliable step-up/step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is engineered to maintain a stable 5V output from a wide range of input voltages, making it an ideal choice for battery-powered applications, portable devices, and any system requiring efficient voltage regulation.

Key Features

  • Versatile Input Voltage Range: The device can operate with an input voltage as low as 2V and as high as 30V, accommodating a broad spectrum of power sources.
  • Adjustable and Fixed Output: While the LT1111CS8-5#PBF is designed to provide a fixed 5V output, it also offers the flexibility to adjust the output voltage with external components if needed for specific applications.
  • High Efficiency: With its switching architecture, the LT1111CS8-5#PBF achieves high efficiency, which is crucial for prolonging battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, further enhancing its suitability for battery-operated devices where power conservation is essential.
  • Compact Package: Housed in an 8-lead SOIC package, the LT1111CS8-5#PBF is compact and suitable for space-constrained applications.
  • Thermal Protection: The built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The LT1111CS8-5#PBF is a versatile component that can be used in a wide array of applications. These include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Automotive Accessories
  • Industrial Supplies
  • Power Supplies for 5V Logic Systems

Quality and Reliability

Linear Technology, recognized for its commitment to quality and performance, ensures that the LT1111CS8-5#PBF meets rigorous standards. This product is RoHS compliant and is manufactured with a lead (Pb)-free finish, adhering to environmental standards and making it suitable for use in a wide range of commercial and industrial markets.

In summary, the LT1111CS8-5#PBF from Linear Technology is a high-efficiency, versatile switching regulator that provides a stable 5V output, making it an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4759 $60.2349
26+ $4.4930 $116.8180
40+ $4.3520 $174.0800
55+ $4.2123 $231.6765
71+ $4.0714 $289.0694
95+ $3.6498 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess