EN
  • EN
  • DE

LT1112ACN8

Part No LT1112ACN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Power Precision, Picoamp Input Op Amps | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.3V/μs
Gain Bandwidth Product 750kHz
Current - Input Bias 70pA
Voltage - Input Offset 20μV
Supply Current 350μA
Supply Voltage , Single/Dual (±) 2V ~ 40V, ±1V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1112
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205065-LT1112ACN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1112ACN8 CAD Model

Description

Product Overview: LT1112ACN8 by Linear Technology

The LT1112ACN8 is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This precision op-amp integrates two independent, high-quality amplifiers in a single 8-pin DIP (Dual In-line Package), providing a compact and efficient solution for a wide range of applications, including instrumentation, audio equipment, and active filters.

Key Features

  • Low Noise: The LT1112ACN8 boasts an exceptionally low noise floor, making it suitable for applications that require high signal integrity and minimal signal distortion.
  • High Input Impedance: With a high input impedance, the device ensures minimal loading on the signal source, preserving signal quality and integrity.
  • Low Offset Voltage: The op-amp features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Wide Supply Range: The LT1112ACN8 operates over a wide supply voltage range, accommodating various power supply configurations and making it versatile for different system designs.
  • Low Power Consumption: Designed with power efficiency in mind, this op-amp maintains excellent performance while minimizing power consumption, making it ideal for battery-powered devices.

Applications

The LT1112ACN8 is suitable for a multitude of applications where precision and low noise are critical. Its dual-channel configuration makes it ideal for stereo audio systems, while its precision characteristics are well-suited for high-end instrumentation and data acquisition systems. Additionally, its low power draw and wide supply voltage range make it an excellent choice for portable and remote sensing equipment.

Reliability and Quality

Linear Technology is committed to delivering high-quality components, and the LT1112ACN8 is no exception. It undergoes rigorous testing to ensure performance, stability, and reliability, meeting the stringent requirements of industrial and commercial applications. Whether used in professional audio equipment or sensitive measurement instruments, the LT1112ACN8 from Linear Technology stands as a testament to the company's dedication to excellence in the field of precision analog technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess