EN
  • EN
  • DE

LT1113CS8#TRPBF

Part No LT1113CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.9 V/μs
Gain Bandwidth Product (GBP) 5.6MHz
Current - Input Bias 320pA
Voltage - Input Offset 500μV
Operating Supply Current 5.3mA
Supply Voltage - Operating ±4.5 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057815-LT1113CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1113CS8#TRPBF CAD Model

Description

The LT1113CS8#TRPBF is a high-quality operational amplifier (op-amp) designed and manufactured by Linear Technology. This precision op-amp is well-suited for a wide range of applications, including signal conditioning, active filters, and general-purpose amplification tasks. With its robust feature set and superior performance, the LT1113CS8#TRPBF is an excellent choice for both professional and hobbyist electronics projects.

Key Features

  • Low Noise Performance: The LT1113CS8#TRPBF boasts a low noise figure, making it ideal for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without significant signal distortion.
  • Wide Bandwidth: With a wide bandwidth, the LT1113CS8#TRPBF can handle a broad range of frequencies, ensuring versatility in its use across different signal processing scenarios.
  • Stable with Capacitive Loads: This op-amp is designed to remain stable even when driving capacitive loads, a common challenge for many amplifiers.
  • Dual Supply Operation: It can operate with dual power supplies, allowing for more flexibility in circuit design.
  • Single Supply Operation: Additionally, the LT1113CS8#TRPBF can function with a single supply, simplifying power requirements in certain applications.

Package and Quality

The LT1113CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The surface-mount package is conducive to modern printed circuit board (PCB) design and automated assembly processes.

Applications

Due to its versatility and high performance, the LT1113CS8#TRPBF can be used in a variety of applications, including:

  • Professional audio equipment
  • Test and measurement systems
  • Data acquisition systems
  • Active filters and oscillators
  • Analog signal processing

In conclusion, the LT1113CS8#TRPBF from Linear Technology is a reliable and versatile operational amplifier that offers low noise, high output drive, and wide bandwidth, making it a top choice for engineers and designers looking for quality performance in their electronic designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0811 $72.2433
6+ $19.7589 $118.5534
8+ $19.1414 $153.1312
11+ $18.5239 $203.7629
14+ $17.9065 $250.6910
19+ $16.0541 $305.0279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess