EN
  • EN
  • DE

LT1118CST-5

Part No LT1118CST-5
Manufacturer Linear Technology
Description Low IQ, Low Dropout, 800mA, Source and Sink Regulators Adjustable and Fixed 2.5V, 2.85V, 5V Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205104-LT1118CST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CST-5 CAD Model

Description

Product Overview: LT1118CST-5

The LT1118CST-5 is a robust, low-dropout voltage regulator designed by Linear Technology, known for its high-quality power management solutions. This regulator is engineered to offer a stable 5V output voltage, making it an ideal choice for a wide range of applications in the electronics industry. With its impressive features and reliable performance, the LT1118CST-5 stands out as a versatile component for designers and engineers.

Key Features

  • Fixed Output Voltage: The LT1118CST-5 provides a fixed output of 5V, which is essential for consistent performance in circuits requiring a stable voltage supply.
  • Low Dropout Voltage: The device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus minimizing power losses and improving overall efficiency.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, the regulator can power a wide array of components, from simple sensors to more demanding integrated circuits.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity under various operating conditions.
  • Current Limiting: The LT1118CST-5 features internal current limiting, providing additional protection against excessive current draw that could potentially damage the regulator or the powered device.
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-powered applications, where power conservation is crucial.

Applications

The LT1118CST-5's versatility allows it to be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Peripheral power supplies
  • Automotive electronics
  • Industrial control systems

In conclusion, the LT1118CST-5 from Linear Technology is a high-performance, low-dropout voltage regulator that offers a reliable 5V power supply solution for a variety of electronic applications. Its combination of low dropout performance, high output current capability, and protective features makes it a solid choice for any design requiring a dependable voltage regulator.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9606 $59.8030
11+ $9.8138 $107.9518
16+ $9.5071 $152.1136
22+ $9.2005 $202.4110
29+ $8.8938 $257.9202
38+ $7.9737 $303.0006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess