The LT1114S#TRPBF is a high-performance, dual precision operational amplifier (op-amp) designed by Linear Technology, a company renowned for its expertise in analog integrated circuits. This operational amplifier stands out due to its precision specifications and low power consumption, making it an excellent choice for a wide range of applications, including measurement, control systems, and professional audio equipment.
Key Features
- Low Noise: The LT1114S#TRPBF boasts an ultra-low noise figure, which ensures a clean and accurate amplification of signals, making it ideal for sensitive audio applications and instrumentation.
- High Precision: It offers excellent precision with low offset voltage and drift, ensuring stable and consistent performance over time and temperature variations.
- Wide Supply Range: This op-amp is designed to operate with a wide supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
- Dual Amplifier Configuration: The dual amplifier design enables the LT1114S#TRPBF to be used in applications requiring multiple op-amps without taking up additional space, thus minimizing the overall footprint of the circuit.
- Low Power Consumption: Despite its high performance, the LT1114S#TRPBF is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
Applications
The LT1114S#TRPBF is versatile and can be used in a variety of applications, such as:
- High-quality audio equipment
- Precision data acquisition systems
- Active filters and signal conditioning
- Medical instrumentation
- Industrial control systems
Product Specifications
Parameter
Value
Number of Channels
2
Supply Voltage Range
±2.5V to ±18V
Input Offset Voltage
500 µV Max
Input Noise Voltage
3.5 nV/√Hz Typ at 1kHz
Operating Temperature Range
-40°C to 85°C
Package Type
Surface Mount
With its robust feature set, the LT1114S#TRPBF from Linear Technology is engineered to meet the demanding requirements of high-precision, low-noise, and low-power applications.