EN
  • EN
  • DE

LT1116CN8#PBF

Part No LT1116CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 12NS SINGLE 8-DIP / Comparator Single 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series UltraFast
Packaging Tube
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Maximum) 3mV @ 5V
Current - Input Bias (Maximum) 20μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 38mA
CMRR, PSRR (Typ) 90dB CMRR, 75dB PSRR
Propagation Delay (Maximum) 16ns
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 780221-LT1116CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1116
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1116CN8#PBF CAD Model

Description

Product Overview: LT1116CN8#PBF

The LT1116CN8#PBF is a high-performance, precision operational amplifier from Linear Technology, designed to meet the rigorous requirements of a wide range of electronic applications. This op-amp boasts a remarkable combination of features that make it a versatile choice for professionals in the field of electronics and circuit design.

Key Features

  • High Speed: The LT1116CN8#PBF offers a swift slew rate and fast settling time, which allows it to handle rapid signal changes efficiently, making it ideal for high-speed data acquisition systems and signal processing applications.
  • Low Noise: With a design that emphasizes low noise performance, this op-amp ensures a clean signal path, minimizing interference and distortion in sensitive audio and instrumentation circuits.
  • Low Offset Voltage: The precision of the LT1116CN8#PBF is further enhanced by its low input offset voltage, which reduces error and improves accuracy in precision amplification and measurement circuits.
  • Wide Supply Range: It can operate with a wide supply voltage range, accommodating various power requirements and making it suitable for battery-powered devices and industrial equipment alike.
  • Robust Build: Enclosed in an 8-pin DIP package, the LT1116CN8#PBF is built to withstand harsh environments and is characterized by its long-term reliability and stability.

Applications

The LT1116CN8#PBF is a highly adaptable component that can be integrated into numerous electronic systems. Its applications include:

  • High-speed integrators
  • Fast ADC/DAC buffers
  • Video and RF amplification
  • Audio signal processing
  • Test and measurement equipment
  • Medical instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1116CN8#PBF is no exception. This product is manufactured to high standards, ensuring that each unit meets the company's stringent specifications for performance and reliability. Whether used in commercial, industrial, or military-grade applications, the LT1116CN8#PBF is designed to deliver consistent results over its lifetime.

With its combination of speed, precision, and versatility, the LT1116CN8#PBF from Linear Technology stands out as a top choice for professionals seeking a reliable op-amp that can tackle a broad spectrum of electronic challenges.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess