Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 20μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 38mA
CMRR, PSRR (Typ) 90dB CMRR, 75dB PSRR
Propagation Delay (Max) 16ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088180-LT1116CS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1116CS8 CAD Model

Description

The LT1116CS8 is a cutting-edge high-speed comparator designed by Linear Technology to provide ultra-fast and reliable performance in a wide range of applications. This precision device is ideal for systems that require quick response times and high accuracy in signal comparison. The LT1116CS8 is housed in an 8-lead SO package, ensuring a compact footprint for space-constrained applications.

Key Features

  • Fast Propagation Delay: The LT1116CS8 boasts an impressive propagation delay of typically 10ns, making it one of the fastest comparators in its class. This feature is crucial for high-speed signal processing applications where timing is critical.
  • Low Voltage Operation: It operates from a single 3V to 10V supply or from dual supplies up to ±5V, providing designers with flexibility in various circuit configurations.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1116CS8 maintains low power consumption, making it suitable for portable and battery-powered systems.
  • Improved Output Drive: The comparator is capable of driving 50mA, allowing it to directly interface with TTL or CMOS logic levels without additional buffering.
  • Overdrive and Input Offset Adjustments: It includes features for overdrive and input offset adjustments, giving users the ability to fine-tune performance for specific applications.

Applications

The versatility of the LT1116CS8 makes it an excellent choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Pulse and square wave shapers
  • High-speed triggers
  • Voltage level translation

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1116CS8 is no exception. Each component is rigorously tested to ensure it meets the highest standards of reliability and performance. With the LT1116CS8, engineers can design with confidence, knowing they are incorporating a top-tier product into their electronic systems.

Conclusion

In conclusion, the LT1116CS8 from Linear Technology is a superior high-speed comparator that offers a blend of speed, power efficiency, and flexibility. Whether it's for industrial, automotive, or consumer electronics, the LT1116CS8 is an ideal solution for critical signal comparison tasks where performance cannot be compromised.

You May Also Be Interested in

Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to €1.1183
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to €0.2879
ECAD model for MIC833BM
Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to €0.9621
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to €2.3247
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.8833 €50.6499
7+ €13.8530 €96.9708
11+ €13.4200 €147.6199
14+ €12.9871 €181.8194
19+ €12.5542 €238.5300
25+ €11.2555 €281.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention