Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050995-CA3018A3
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3018A3 CAD Model

Description

The CA3018A3 is an electronic component manufactured by Rochester Electronics.

  • Category: OEM Parts(C-E)
  • Popularity: Low
  • Description: High-gain amplifier
  • Application: Radio and television receivers
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

KOA Speer
Need more? Email Us
ECAD model for C4315T102
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
TDK Corporation
Lowest to €1.1081
ECAD model for C5750X7T2E225KT000N
TDK Corporation
Lowest to €0.2525
ECAD model for C4532X7R2A684KT0L0U
Intersil
Need more? Email Us
ECAD model for CA3094T
SMC Diode Solutions
Cyl; Air; Dbl Act; Auto-sw
Need more? Email Us
ECAD model for CDG1LN40-565-C73
Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD / 26 MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-260-8-47-JTM-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention