EN
  • EN
  • DE

LT1117-3.3

Part No LT1117-3.3
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205083-LT1117-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1117-3.3 CAD Model

Description

Product Overview: LT1117-3.3 Voltage Regulator

The LT1117-3.3 is a robust low dropout positive voltage regulator designed by Linear Technology to provide a fixed 3.3V output voltage with up to 800mA of output current. This component is specifically engineered to maintain a constant voltage level, ensuring the stability and reliability of the electronic devices it powers.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V output, which is a common voltage requirement for digital circuits, making it a versatile choice for various applications.
  • High Output Current: With the capability to deliver up to 800mA, the LT1117-3.3 can power a wide range of components, from simple sensors to more demanding processors.
  • Low Dropout Performance: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: In-built current limiting protects the regulator and the load from damage in the event of a fault or an over-current condition.
  • Wide Input Voltage Range: The LT1117-3.3 can handle input voltages from up to 20V, providing flexibility in various power supply scenarios.

Applications

The LT1117-3.3 is ideal for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Computer Systems and Peripherals
  • Active SCSI Terminators
  • Battery-Powered Devices
  • Linear Power Supplies

Package and Availability

The LT1117-3.3 is available in multiple package options, including the TO-220, DD-Pak, and SOT-223, providing flexibility for different PCB layouts and space constraints. It is widely available through various electronics distributors, making it an accessible choice for both prototyping and mass production.

For detailed specifications and application notes, refer to the official datasheet provided by Linear Technology. This will ensure the correct implementation of the LT1117-3.3 voltage regulator in your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess