EN
  • EN
  • DE

LT1117CM-3.3

Part No LT1117CM-3.3
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205086-LT1117CM-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117CM-3.3 CAD Model

Description

Product Overview: LT1117CM-3.3

The LT1117CM-3.3 is a steadfast low dropout regulator (LDO) from Linear Technology, renowned for its reliability and efficiency in a variety of electronic applications. This regulator is specifically designed to provide a fixed output voltage of 3.3V, which is a common requirement in digital circuits, making it an ideal choice for powering microcontrollers, sensors, and other digital devices.

Key Features

  • Fixed Output Voltage: The device provides a stable 3.3V output, which is essential for sensitive electronic components that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: With a low dropout voltage, the LT1117CM-3.3 ensures efficient operation even when the input voltage is only slightly higher than the output voltage, maximizing battery life in portable applications.
  • High Output Current: Capable of delivering up to 800mA of output current, this LDO can support a wide range of loads, from simple low-power devices to more demanding circuits.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device from overheating, thereby enhancing its longevity and reliability.
  • Current Limiting: In-built current limiting prevents damage to the regulator and the downstream circuitry in the event of a fault condition or an overload.
  • Stable with Low ESR Capacitors: The LT1117CM-3.3 is designed to be stable with low ESR (Equivalent Series Resistance) capacitors, which reduces noise and improves transient response.

Applications

  • Power supplies for digital systems
  • Microcontroller power sources
  • Peripheral power supplies
  • Battery-powered equipment
  • Linear power regulators for embedded systems

The LT1117CM-3.3 is available in a TO-263 package, which is suitable for surface mount technology (SMT) and is easy to integrate into a wide range of electronic assemblies. Its robust design and comprehensive protection features make it a go-to voltage regulator for professionals seeking a reliable power management solution. Whether you're designing a new system or looking to upgrade an existing one, the LT1117CM-3.3 from Linear Technology is a choice you can count on for stable and efficient power delivery.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess