EN
  • EN
  • DE

LT1117CST-2.85#PBF

Part No LT1117CST-2.85#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 098617-LT1117CST-2.85#PBF
Ultra Librarian 3D Model Ultra Librarian LT1117CST-2.85#PBF CAD Model

Description

Linear Technology's LT1117CST-2.85#PBF Voltage Regulator

The LT1117CST-2.85#PBF is a fixed voltage regulator integrated circuit from Linear Technology, designed to offer a stable 2.85V output from a wider input voltage range. This low dropout (LDO) regulator is capable of delivering up to 800mA of output current, making it an ideal choice for a variety of applications that require a reliable and consistent power supply.

Key Features

  • Output Voltage: Fixed 2.85V, which is suitable for many digital and analog circuits that require a precise voltage level.
  • Output Current: Capable of providing up to 800mA, which is sufficient for a broad range of electronic devices and components.
  • Low Dropout Voltage: The LT1117CST-2.85#PBF boasts a low dropout performance, which means it can maintain regulation with a minimal difference between the input and output voltages.
  • Thermal Protection: It includes built-in thermal shutdown to protect the device from overheating, ensuring long-term reliability.
  • Current Limiting: Integrated current limiting prevents damage from overcurrent conditions, adding an extra layer of safety for your electronic designs.
  • Surface-Mount Package: Comes in an SOT-223 package, which is suitable for compact and space-constrained applications.

Applications

The versatility of the LT1117CST-2.85#PBF makes it an excellent choice for various applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory and logic circuitry
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology ensures that the LT1117CST-2.85#PBF meets high-quality standards, with rigorous testing and quality control measures in place. The device's performance is characterized over temperature, ensuring it operates effectively across its specified range. Additionally, the part number includes a #PBF suffix, indicating that it is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications and meeting global environmental standards.

Whether you're designing power supplies for consumer electronics, industrial equipment, or sensitive communication devices, the LT1117CST-2.85#PBF from Linear Technology offers a reliable and efficient solution for your voltage regulation needs.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6073 $59.8949
31+ $3.7815 $117.2265
48+ $3.6625 $175.8000
66+ $3.5447 $233.9502
85+ $3.4269 $291.2865
113+ $3.0723 $347.1699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess