EN
  • EN
  • DE

LT1117CST-3.3

Part No LT1117CST-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.8A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 090263-LT1117CST-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117CST-3.3 CAD Model

Description

Product Overview: LT1117CST-3.3 Voltage Regulator

The LT1117CST-3.3 is a robust low dropout positive voltage regulator designed by Linear Technology, now part of Analog Devices. This device is capable of supplying 800mA of output current with a dropout voltage of 1.2V at full load. The LT1117CST-3.3 is an ideal choice for applications requiring up to 3.3V of regulated output voltage from a higher voltage input, commonly found in embedded systems, consumer electronics, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 3.3V, providing a stable supply for 3.3V logic circuits and microcontrollers.
  • Output Current: Capable of delivering up to 800mA, suitable for moderate to high power applications.
  • Low Dropout Voltage: The LT1117CST-3.3 maintains regulation with a minimal difference between the input and output voltages, ideal for battery-powered devices.
  • Adjustable Versions: While the LT1117CST-3.3 is fixed at 3.3V, the LT1117 series includes adjustable versions for a custom output voltage.
  • Protection Features: Includes overcurrent and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Package: Available in a TO-220 package, providing a robust and heat-dissipating form factor.

Applications

The LT1117CST-3.3 is versatile and can be used in a variety of applications, such as:

  • Power supplies for 3.3V logic circuits
  • Post-regulation for switch-mode supplies
  • Battery-powered equipment
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1117CST-3.3 is no exception. It is designed to meet high standards of reliability and performance, ensuring long-term stability for your electronic projects.

Whether you're designing a new piece of hardware or looking to replace a component in an existing system, the LT1117CST-3.3 from Linear Technology is a reliable choice for your voltage regulation needs. Its combination of features, protection, and performance makes it a versatile component for any power supply design.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess