Product Overview: LT1117CST-5
The LT1117CST-5 is a fixed voltage regulator from Linear Technology, designed to offer robust and reliable performance for a wide range of applications. This low dropout positive regulator is capable of supplying 800mA of output current with a dropout voltage of 1.2V at full load, making it an excellent choice for modern electronic devices that require stable power delivery.
Key Features
- Fixed Output Voltage: The LT1117CST-5 is designed to deliver a fixed output voltage of 5V, which is common in digital circuits and microcontroller-based systems.
- High Output Current: With an output current capability of up to 800mA, this regulator can power a wide range of components, from simple sensors to more demanding ICs.
- Low Dropout Voltage: The low dropout voltage of 1.2V at full load ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and heat generation.
- Overcurrent and Overtemperature Protection: The LT1117CST-5 includes built-in protection features that safeguard the regulator and your circuit from potential damage due to excessive current or high temperatures.
- Adjustable Versions Available: For applications requiring different output voltages, Linear Technology offers adjustable versions of the LT1117, allowing for customized voltage outputs.
Applications
The LT1117CST-5 is versatile and can be used in a variety of electronic devices, including:
- Portable Electronics
- Microcontroller Systems
- Peripheral Power Supplies
- Linear Power Supplies
- Battery-Powered Devices
Product Specifications
Parameter
Value
Output Voltage
5V
Output Current
800mA
Dropout Voltage
1.2V (max)
Package
SOT-223
Operating Temperature Range
-40°C to 125°C
The LT1117CST-5 is a reliable fixed voltage regulator that combines high current capability with low dropout performance, making it a suitable choice for a variety of power regulation tasks in both commercial and industrial settings.