EN
  • EN
  • DE

LT1117IST18

Part No LT1117IST18
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975503-LT1117IST18
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1117IST18 CAD Model

Description

The LT1117IST-1.8 is a robust low dropout positive voltage regulator designed by Linear Technology to provide a stable 1.8V output. This component is an ideal choice for applications requiring up to 800mA of output current with a low dropout voltage and excellent line and load regulation. The LT1117IST-1.8 is especially well-suited for low voltage microprocessor applications, providing precise voltage control and a high level of protection.

Key Features

  • Output Voltage: Fixed at 1.8V, ensuring compatibility with a variety of low voltage microprocessors and digital logic circuits.
  • Output Current: Capable of delivering up to 800mA, making it suitable for high current applications.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between the input and output voltage, which enhances efficiency and allows operation over a wider range of input voltages.
  • Adjustable Versions: While this model provides a fixed output, the LT1117 series also includes versions that allow the output voltage to be set by the user with external resistors.
  • Protection Features: Includes overcurrent and overtemperature protection to ensure the longevity and reliability of both the regulator and the powered device.
  • Stable with Low ESR Capacitors: The LT1117IST-1.8 is stable with output capacitors as low as 10µF, making it compatible with modern low equivalent series resistance (ESR) capacitors.

Applications

The LT1117IST-1.8 is versatile and can be used in a variety of applications, including:

  • Low voltage logic supplies
  • Post regulation for switching supplies
  • Battery-powered equipment
  • Linear power supplies

Package and Quality

Encased in a thermally efficient SOT-223 package, the LT1117IST-1.8 provides a compact footprint while ensuring adequate heat dissipation for reliable operation under full load conditions. Linear Technology's commitment to high quality ensures that this voltage regulator delivers consistent performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess