EN
  • EN
  • DE

MAX968EUA+

Part No MAX968EUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Window
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 15mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 16μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707476-MAX968EUA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX968
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX968EUA+ CAD Model

Description

Maxim Integrated MAX968EUA+ Overview

The MAX968EUA+ is a high-performance, low-voltage quadrature decoder/counter from Maxim Integrated. It is designed to interface with incremental encoders to determine the position, direction, and speed of a rotating shaft with precision. This advanced IC is ideal for a variety of applications, including industrial controls, robotics, and automotive systems where reliable motion detection is critical.

Key Features

  • Wide Voltage Range: The MAX968EUA+ operates at a supply voltage range of 4.5V to 5.5V, making it suitable for many low-voltage applications.
  • High Count Rate: It is capable of handling high-frequency input signals, which allows for the accurate decoding of high-speed movements.
  • Quadrature Decoder: The device can decode both incremental and decremental quadrature encoder signals, providing information on position and direction.
  • Integrated Filters: Built-in digital filters reject noise and spikes on the encoder lines, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low operating current that helps to minimize the overall power consumption of the system.
  • Compact Package: The MAX968EUA+ comes in a space-saving 8-pin µMAX package, which is ideal for applications where board space is at a premium.

Applications

  • Industrial Automation
  • Motor Control
  • Robotics
  • Automotive Systems
  • Position Sensing

The MAX968EUA+ is a versatile and reliable solution for systems that require accurate motion detection. Its robust feature set and compact form factor make it a top choice for engineers and designers looking to integrate quadrature decoding capabilities into their projects. Maxim Integrated's commitment to quality ensures that the MAX968EUA+ is a dependable component for your precision motion control needs.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6267 $50.7738
34+ $2.9758 $101.1772
53+ $2.8828 $152.7884
72+ $2.7898 $200.8656
93+ $2.6968 $250.8024
125+ $2.4178 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,597 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess