EN
  • EN
  • DE

LTC1430ACGN#TRPBF

Part No LTC1430ACGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II, AMD-K6
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1060678-LTC1430ACGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1430ACGN#TRPBF CAD Model

Description

Overview of LTC1430ACGN#TRPBF

The LTC1430ACGN#TRPBF is a high-performance, integrated circuit from Linear Technology, designed for the precise control of DC/DC converters. This product is a part of the LTC1430 series, which are known for their robustness and efficiency in power management applications. The LTC1430ACGN#TRPBF is packaged in a 16-lead SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications while providing excellent thermal performance.

Key Features

  • Current Mode Operation: The LTC1430ACGN#TRPBF operates using current mode control, which provides superior transient response and cycle-by-cycle current limiting.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for various power supply designs.
  • High Switching Frequency: With a switching frequency of up to 500kHz, the LTC1430ACGN#TRPBF allows for smaller external components, reducing the overall footprint and cost of the power supply.
  • Adjustable Soft-Start: The soft-start feature limits the inrush current during startup, providing a controlled ramp-up of output voltage to prevent system stress.

Applications

The LTC1430ACGN#TRPBF is suitable for a wide array of applications, including:

  • Telecommunications infrastructure
  • Portable electronics
  • Industrial power systems
  • Automotive electronics
  • Networking equipment

Performance and Reliability

Linear Technology's LTC1430ACGN#TRPBF is designed with performance and reliability in mind. It features undervoltage lockout, which ensures that the device operates only when the input voltage is within the specified range. Additionally, it has overcurrent protection and thermal shutdown to safeguard the device and the system in extreme conditions.

Environmental Compliance

The LTC1430ACGN#TRPBF is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with a commitment to environmental responsibility by limiting the use of certain hazardous materials.

Overall, the LTC1430ACGN#TRPBF from Linear Technology is a top-tier power management solution that offers efficiency, versatility, and reliability for sophisticated electronic systems.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess