EN
  • EN
  • DE

LT1117IST25

Part No LT1117IST25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976491-LT1117IST25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1117IST25 CAD Model

Description

Linear Technology's LT1117IST-2.5 Fixed LDO Voltage Regulator

The LT1117IST-2.5 is a robust fixed LDO (Low Dropout) voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver a steady 2.5V output voltage. This high-performance component is engineered to maintain stability and efficiency, even under varying load conditions and supply voltages, making it an ideal choice for sensitive electronic applications.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output, suitable for a variety of digital and analog circuits.
  • Dropout Voltage: Low dropout performance ensures efficient operation with minimal voltage difference between the input and output.
  • Current Capability: Capable of delivering up to 800mA of output current, accommodating a broad range of power requirements.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limiting functionality safeguards the regulator and the load from excessive current conditions.
  • Package: Available in a sturdy SOT-223 package, which is suitable for surface mounting and offers a compact footprint for space-constrained applications.

Applications:

The LT1117IST-2.5 is versatile and can be deployed in a wide range of applications, including but not limited to:

  • Power supplies for microprocessors and microcontrollers
  • Memory and logic circuitry
  • Peripheral devices and I/O interfaces
  • Portable and battery-powered equipment
  • Instrumentation and audio devices

Quality and Performance:

Linear Technology's commitment to quality ensures that the LT1117IST-2.5 meets the highest standards of performance and reliability. With its stable output, low dropout voltage, and robust protection features, this voltage regulator stands out as a dependable power management solution for designers and engineers looking for consistent performance in their electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess