EN
  • EN
  • DE

LT1117ISTTR

Part No LT1117ISTTR
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205096-LT1117ISTTR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1117ISTTR CAD Model

Description

Product Overview: LT1117ISTTR - Linear Technology

The LT1117ISTTR from Linear Technology is a robust, low dropout positive fixed or adjustable voltage regulator designed to provide performance enhancements over earlier devices. A key feature of the LT1117ISTTR is its ability to remain stable with output capacitors as low as 10μF, which improves performance and reliability in various applications.

With an output current capability of 800mA, which is higher than earlier regulators in its class, the LT1117ISTTR is suitable for a wide range of applications requiring a regulated power supply. This includes but is not limited to, consumer electronics, automotive, telecommunications, and industrial systems.

The device is designed with an advanced trimming technique that ensures high accuracy of the output voltage, which is critical for sensitive electronic equipment. The LT1117ISTTR also features protection mechanisms such as overcurrent and overtemperature protection, ensuring that the device and the system it is part of are safeguarded against potential damage due to abnormal operating conditions.

The voltage regulator is available in a small footprint surface-mount SOT-223 package, making it an excellent choice for space-constrained applications. The LT1117ISTTR operates over a wide range of input voltages, from 2.5V to 15V, providing a versatile solution for various power supply designs.

In summary, the LT1117ISTTR is a high-performance, reliable voltage regulator that offers:

  • Low dropout performance for efficient use of input power.
  • Stability with low ESR output capacitors as small as 10μF.
  • Output current capability of 800mA for high-power applications.
  • High accuracy output voltage with advanced trimming.
  • Overcurrent and overtemperature protection for enhanced safety.
  • Compact SOT-223 package for space-sensitive designs.
  • Wide operating input voltage range for flexible use in various circuits.

Whether for upgrading existing systems or designing new power solutions, the LT1117ISTTR from Linear Technology stands out as a reliable and efficient choice for voltage regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3234 $61.9404
14+ $8.4708 $118.5912
22+ $8.2063 $180.5386
30+ $7.9406 $238.2180
38+ $7.6761 $291.6918
51+ $6.8826 $351.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess