EN
  • EN
  • DE

LT1118CS-T

Part No LT1118CS-T
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Reference case SOT-223
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 724689-LT1118CS-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CS-T CAD Model

Description

Linear Technology LT1118CS-T Voltage Regulator

The Linear Technology LT1118CS-T is a high-performance, low dropout (LDO) voltage regulator designed to provide precision voltage control in a variety of applications. This robust component ensures a stable and reliable power supply, making it an ideal choice for sensitive electronic devices.

Key Features:

  • Low Dropout Voltage: The LT1118CS-T boasts an extremely low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This feature is critical for battery-powered devices where maximizing the use of battery voltage is essential.
  • Adjustable Output: Users can tailor the output voltage to their specific needs thanks to the adjustable nature of the LT1118CS-T. This flexibility allows for a wide range of applications and customizations.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile and reliable in various circuit configurations.
  • Thermal Protection: The LT1118CS-T includes built-in thermal protection that automatically shuts down the regulator to prevent damage from overheating, ensuring a longer operational lifespan.
  • Current and Thermal Limiting: Integrated current limiting and thermal limiting provide additional layers of safety, protecting both the voltage regulator and the downstream components from excessive current and temperature conditions.

Applications:

  • Portable, battery-powered devices
  • Microprocessor supply
  • Power supplies for DSPs, FPGAs, and other digital ICs
  • Post-regulation for switching supplies

Technical Specifications:

  • Package: TO-220
  • Output Voltage: Adjustable
  • Dropout Voltage: Low
  • Output Current: High
  • Regulator Topology: Positive Adjustable

The LT1118CS-T from Linear Technology is engineered to meet the needs of a demanding power management landscape. With its combination of low dropout performance, adjustability, and robust protection features, this voltage regulator is an excellent choice for ensuring stable and efficient power in your electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0224 $94.0448
3+ $38.5828 $115.7484
5+ $37.3770 $186.8850
7+ $36.1711 $253.1977
9+ $34.9653 $314.6877
12+ $31.3490 $376.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess