EN
  • EN
  • DE

LT1118CS8-5#TRPBF

Part No LT1118CS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057836-LT1118CS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CS8-5#TRPBF CAD Model

Description

Product Overview: LT1118CS8-5#TRPBF

The LT1118CS8-5#TRPBF is a high-performance, fixed voltage regulator designed by Linear Technology, now part of Analog Devices, renowned for their precision and durable power management components. This regulator is tailored to deliver a steady 5V output, which is a common requirement in a wide array of electronic devices and systems.

Key Features

  • Output Voltage: Provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital systems.
  • Dropout Voltage: The low dropout voltage allows the regulator to maintain output regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Capacity: Capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Package: Housed in an 8-lead SOIC package, the LT1118CS8-5#TRPBF is designed for surface mount technology, facilitating compact PCB design.
  • Thermal Protection: Integrated with thermal shutdown to protect the device under extreme operating conditions.
  • Stability: Maintains stability with low equivalent series resistance (ESR) capacitors, offering design flexibility and reliability.

Applications

The LT1118CS8-5#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Power supplies for digital systems
  • Microprocessor and microcontroller-based systems
  • Peripheral power
  • Portable devices and battery-powered equipment
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1118CS8-5#TRPBF voltage regulator meets rigorous standards for performance and reliability. With its robust design and built-in protection features, this component is engineered to provide a reliable power solution for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4322 $57.8898
22+ $5.2772 $116.0984
34+ $5.1132 $173.8488
47+ $4.9480 $232.5560
61+ $4.7829 $291.7569
81+ $4.2885 $347.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess