EN
  • EN
  • DE

LT1118CST-2.5

Part No LT1118CST-2.5
Manufacturer Linear Technology
Description Low IQ, Low Dropout, 800mA, Source and Sink Regulators Adjustable and Fixed 2.5V, 2.85V, 5V Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205102-LT1118CST-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CST-2.5 CAD Model

Description

Product Overview: LT1118CST-2.5

The LT1118CST-2.5 is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to provide a fixed 2.5V output with a wide input voltage range. This component is ideal for precision applications requiring a stable and clean power supply. With its robust design, the LT1118CST-2.5 ensures reliable operation even in demanding environments.

Key Features

  • Fixed Output Voltage: 2.5V, which is ideal for logic and digital circuits that require a precise voltage level for optimal performance.
  • Low Dropout Voltage: Ensures efficient operation by maintaining regulation with minimal difference between the input and output voltages, reducing power loss and improving efficiency.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Stable with Low ESR Capacitors: The LT1118CST-2.5 remains stable with low equivalent series resistance (ESR) output capacitors, which is beneficial for modern low ESR capacitive loads.
  • Overcurrent and Overtemperature Protection: Built-in safety features protect the device and the load from adverse conditions, enhancing system reliability.
  • No Protection Diodes Needed: Simplifies design and reduces component count by eliminating the need for external diodes typically required for regulator protection.

Applications

The LT1118CST-2.5 is versatile and can be used in various applications, including:

  • Microprocessor and microcontroller systems
  • Memory circuits
  • Reference voltage sources
  • Portable and battery-powered devices
  • High-efficiency linear power supplies

Package Information

The device comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This package allows for efficient heat dissipation, ensuring the regulator maintains its performance across its entire operating range.

Conclusion

With its precision output, high current capability, and low dropout performance, the LT1118CST-2.5 from Linear Technology is an excellent choice for designers looking for a reliable and efficient fixed voltage regulator. Its comprehensive protection features and compatibility with low ESR capacitors make it a robust solution for a wide range of power regulation needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess