EN
  • EN
  • DE

LT1118CST-5#TRPBF

Part No LT1118CST-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223 / LDO Regulator Pos 5V 0.8A 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 780224-LT1118CST-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1118-5
Introduction Date May 05, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1118CST-5#TRPBF CAD Model

Description

Product Overview: LT1118CST-5#TRPBF

The LT1118CST-5#TRPBF is a robust low dropout voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver a fixed 5V output with high accuracy. As a member of Linear Technology's extensive family of power management ICs, this regulator is engineered to maintain stability and performance even under varying input voltage and load conditions.

Key Features

  • Fixed Output Voltage: This device provides a 5V regulated output, which is a common requirement for digital circuits and microcontroller-based systems.
  • Low Dropout Voltage: The LT1118CST-5#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • High Output Current: Capable of delivering up to 800mA of output current, this regulator can support a wide range of applications that require a moderate amount of power.
  • Stable with Low ESR Capacitors: The device is stable with output capacitors having low equivalent series resistance (ESR), which is beneficial for modern high-speed, low-impedance capacitors.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, thereby enhancing the longevity and reliability of the product.
  • Overcurrent Protection: The regulator also features overcurrent protection, safeguarding both the device and the load from excessive current conditions.

Applications

The LT1118CST-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Microcontroller Systems
  • Peripheral Power Supplies
  • Industrial Equipment
  • Automotive Electronics

Product Packaging

This particular model is offered in a surface-mount package, specifically the SOT-223, which is suitable for automated assembly processes and is designed to optimize board space. The "#TRPBF" suffix indicates that the product is provided in tape and reel packaging, which is ideal for high-volume production environments.

With its combination of efficiency, protection features, and packaging designed for modern manufacturing, the LT1118CST-5#TRPBF from Linear Technology is an excellent choice for designers looking for a reliable 5V power solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5454 $52.7270
12+ $8.6527 $103.8324
18+ $8.3823 $150.8814
25+ $8.1119 $202.7975
32+ $7.8415 $250.9280
43+ $7.0303 $302.3029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess