EN
  • EN
  • DE
  • IT

LT1120ACS8#PBF

Part No LT1120ACS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 125MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35.15V
Dropout Voltage-Max 0.85V @ 125mA
Output Current 125mA
Operating Supply Current 40μA to 20mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 100°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 35.15 V
Voltage - Dropout (Typical) 0.4V @ 125mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134304-LT1120ACS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1120ACS8#PBF CAD Model

Description

The LT1120ACS8#PBF is a versatile and efficient voltage regulator designed and manufactured by Linear Technology, now part of Analog Devices. This device is a member of Linear Technology’s esteemed family of micropower step-down DC/DC converters, which are renowned for their high performance and reliability in a wide array of applications.

Key Features

  • High Efficiency: The LT1120ACS8#PBF offers excellent power conversion efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Low Dropout Voltage: Its low dropout voltage ensures that the output voltage remains stable even when the input voltage is very close to the output voltage, making it ideal for low-voltage operations.
  • Adjustable Output: With an adjustable output voltage range, this regulator can be tailored to power a variety of circuits that require different voltage levels.
  • Low Quiescent Current: The device has a very low quiescent current, which significantly extends battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring longevity and stable operation.
  • Stable with Low ESR Capacitors: The LT1120ACS8#PBF is designed to be stable with low equivalent series resistance (ESR) capacitors, which reduces noise and improves power integrity.

Applications

The LT1120ACS8#PBF is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless communication systems
  • Automotive power supplies
  • Industrial power management

Product Specifications

Parameter Value Package 8-Lead SOIC Input Voltage Range 3.6V to 30V Output Voltage Range Adjustable Quiescent Current 20µA Switching Frequency 100kHz

With its robust feature set and flexible design, the LT1120ACS8#PBF is a solid choice for designers looking to optimize power consumption and ensure stable operation in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.8862 $107.7724
3+ $44.2139 $132.6417
5+ $42.8324 $214.1620
7+ $41.4509 $290.1563
9+ $40.0692 $360.6228
11+ $35.9246 $395.1706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess