EN
  • EN
  • DE

LT1120AIS8#PBF

Part No LT1120AIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 125MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35.15V
Dropout Voltage-Max 0.85V @ 125mA
Output Current 125mA
Operating Supply Current 40μA to 20mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 100°C
Regulator Topology Positive Adjustable
Output Voltage 2.5 V to 35.15 V
Voltage - Dropout (Typical) 0.4V @ 125mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130894-LT1120AIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1120AIS8#PBF CAD Model

Description

Product Overview: LT1120AIS8#PBF

The LT1120AIS8#PBF is a versatile and robust voltage regulator from Linear Technology, designed to deliver high-performance in a wide range of applications. This low dropout regulator (LDO) is known for its ease of use and high efficiency, making it an ideal choice for maintaining stable voltage levels in electronic circuits.

Key Features

  • Low Dropout Voltage: The LT1120AIS8#PBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is crucial for battery-powered applications where maximizing battery life is essential.
  • Output Current: Capable of delivering up to 150mA of output current, this regulator can easily handle moderate loads, making it suitable for a broad range of electronic devices.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can be critical for maintaining performance in various environmental conditions and throughout the lifespan of the product.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, ensuring reliability and a longer operational lifespan.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 125°C, the LT1120AIS8#PBF is designed to perform reliably in extreme conditions, making it suitable for industrial and automotive applications.

Applications

The LT1120AIS8#PBF is a versatile component that can be used in various applications, including but not limited to:

  • Portable Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Modules
  • Battery-Powered Equipment

Package and Quality

Encased in an 8-lead SOIC package, the LT1120AIS8#PBF is compact and suitable for space-constrained applications. Linear Technology's commitment to quality ensures that each unit is manufactured to the highest standards, providing reliable and consistent performance for your critical applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.7278 $113.4556
3+ $46.5453 $139.6359
4+ $45.0912 $180.3648
6+ $43.6359 $261.8154
7+ $42.1818 $295.2726
10+ $37.8182 $378.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess