The Linear Technology LT1120CN8 is a versatile and robust voltage regulator designed to offer high-efficiency power management for a wide array of applications. This component is part of Linear Technology's esteemed family of micropower step-down regulators, which are renowned for their reliability and performance.
Key Features
- Low Dropout Performance: The LT1120CN8 is characterized by its low dropout voltage, making it suitable for applications where voltage supply is a critical factor.
- High Efficiency: With its ability to maintain high efficiency across a range of output currents, this regulator is an excellent choice for battery-powered devices.
- Adjustable Output: Users can adjust the output voltage to meet their specific requirements, providing flexibility in a variety of design scenarios.
- Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage.
- Stable with Low ESR Capacitors: The LT1120CN8 maintains stability even with low ESR capacitors, which can help to reduce noise and improve the overall performance of the power supply circuit.
Applications
The LT1120CN8 is suitable for a range of applications, including but not limited to:
- Portable electronics
- Automotive power supplies
- Industrial control systems
- Battery charging circuits
- Low power data acquisition
Technical Specifications
| Parameter |
Value |
| Package Type |
8-Lead PDIP |
| Input Voltage (min) |
4.75V |
| Input Voltage (max) |
30V |
| Output Voltage (adjustable) |
3.8V to 36V |
| Output Current |
150mA |
| Quiescent Current |
30μA |
| Operating Temperature Range |
-40°C to +85°C |
For designers and engineers looking for a reliable voltage regulator that offers flexibility and high performance, the Linear Technology LT1120CN8 is an excellent choice that combines functionality with ease of use.