EN
  • EN
  • DE

LT1121CST-5

Part No LT1121CST-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205126-LT1121CST-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1121CST-5 CAD Model

Description

Linear Technology's LT1121CST-5 Voltage Regulator

The LT1121CST-5 is a low dropout voltage regulator (LDO) from Linear Technology, designed to provide a stable 5V output with enhanced power efficiency and reliability. This component is a stellar choice for applications that require a consistent voltage supply with minimal power loss.

One of the standout features of the LT1121CST-5 is its low dropout performance. The device can maintain a regulated output even when the supply voltage is very close to the output voltage, ensuring smooth operation even under tight supply conditions. This makes it particularly suitable for battery-powered devices where the available voltage may decline over time.

The LT1121CST-5 is also known for its low quiescent current, which is typically around 30µA. This characteristic is crucial for prolonging battery life in portable applications, as the regulator does not significantly drain the power source when the load is light or during standby periods.

In terms of protection features, the LT1121CST-5 includes both overcurrent and overtemperature protection. This dual protection ensures that the device and the system it powers are safeguarded against potentially damaging conditions. The overcurrent protection kicks in to limit the output current to a safe level during overload conditions, while the overtemperature protection shuts the regulator down if the internal temperature exceeds safe operational limits.

The LT1121CST-5 is presented in a compact surface-mount SOT-223 package, which is conducive to space-constrained applications. Its small footprint does not compromise its performance or durability, making it an excellent choice for portable devices, instrumentation, and microprocessor supply.

To summarize, the LT1121CST-5 from Linear Technology is a robust and efficient voltage regulator that offers low dropout, low quiescent current, and reliable protection features. Its compact size and stable performance make it an ideal choice for a wide range of applications requiring a consistent 5V supply.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,852 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess