EN
  • EN
  • DE

LT1121IS8-5

Part No LT1121IS8-5
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205135-LT1121IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121IS8-5 CAD Model

Description

LT1121IS8-5 Voltage Regulator by Linear Technology

The LT1121IS8-5 is a reliable and high-performance low dropout voltage regulator (LDO) from the reputable Linear Technology, an Analog Devices company. This component is designed to deliver a fixed output voltage of 5V with an input voltage range from 5.3V to 30V. It is particularly suitable for applications that require a stable voltage supply with low power consumption and minimal heat generation.

The LT1121IS8-5 comes in an 8-lead SOIC package, providing a compact solution for space-constrained applications. It is capable of delivering up to 150mA of output current, which makes it an excellent choice for powering small to medium-sized electronic devices.

One of the standout features of the LT1121IS8-5 is its low dropout voltage, which is typically only 0.4V at full load. This low dropout characteristic ensures that the regulator maintains a stable output even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing the usage of available power is crucial.

Additionally, the LT1121IS8-5 boasts a low quiescent current of only 30µA, which drops to less than 10µA in shutdown mode. This low power consumption extends battery life, making it an excellent choice for portable devices, remote sensors, and other applications where power efficiency is a priority.

The device also includes several built-in protection features, such as overcurrent protection, thermal shutdown, and reverse battery protection. These features ensure the long-term reliability of both the voltage regulator and the device it powers, even under adverse conditions.

Overall, the LT1121IS8-5 is a versatile and efficient solution for a wide range of applications, from automotive to industrial controls, and from portable electronics to telecommunications. Its combination of low dropout performance, low quiescent current, and robust protection features make it a top choice for designers seeking a dependable voltage regulation solution.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Linear Technology/Analog Devices.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess