EN
  • EN
  • DE

LT1123CST#TRPBF

Part No LT1123CST#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 700μA
Temperature Range - Operating 0°C to 125°C
Case / Package SOT-223
Win Source Part Number 112785-LT1123CST#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1123CST#TRPBF CAD Model

Description

The LT1123CST#TRPBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to provide precision voltage regulation with minimal power loss. This component is ideal for applications requiring a stable and reliable power supply with low voltage drop, even at high output currents.

Key Features

  • Low Dropout Voltage: The LT1123CST#TRPBF features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is essential for battery-powered devices.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this regulator can support a wide range of applications that require a robust power supply.
  • Adjustable Output: With the ability to adjust the output voltage from 1.2V to 20V via external resistors, the LT1123CST#TRPBF offers flexibility for various design requirements.
  • Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed for the application.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator against conditions that could potentially damage the device or the system it is powering.

Applications

The LT1123CST#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Low-power data acquisition systems
  • Battery-powered equipment
  • Linear power supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1123CST#TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The device is available in a surface-mount package, which is suitable for automated assembly processes, and is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8SOIC
Lowest to $2.7951
Semtech Corporation
IC REG CTRLR DUAL ADJ 10MSOP
Lowest to $1.6320
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Lowest to $0.3269
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Semtech Corporation
IC REG CTRLR SGL 1.515V SOT23-5
Lowest to $1.9566
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8196 $54.5880
70+ $1.4931 $104.5170
105+ $1.4464 $151.8720
145+ $1.3997 $202.9565
185+ $1.3531 $250.3235
250+ $1.2131 $303.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,274 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess