EN
  • EN
  • DE

LT1123CST

Part No LT1123CST
Manufacturer Linear Technology
Description Low Dropout Regulator Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205144-LT1123CST
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1123CST CAD Model

Description

Linear Technology LT1123CST Voltage Regulator

The LT1123CST from Linear Technology is a high-performance, low-dropout (LDO) voltage regulator designed for applications requiring precise voltage regulation and high reliability in a compact form factor. This versatile LDO is capable of delivering up to 500mA of output current with a dropout voltage of typically 0.4V at full load, making it an excellent choice for portable and space-constrained applications.

The LT1123CST operates within a wide input voltage range from 2.7V to 20V, providing the flexibility to be used in various systems with different power requirements. Its low quiescent current makes it suitable for battery-powered devices, where power efficiency is critical.

One of the key features of the LT1123CST is its fast transient response, which ensures stable output voltage during rapid load changes. This characteristic is particularly important in digital systems where the load can switch from low power to high power in a short amount of time.

The device also includes built-in protection features such as thermal shutdown, current limiting, and reverse battery protection. These safeguards help to prevent damage to the regulator and the connected load under abnormal conditions, enhancing the overall reliability of the system.

With its adjustable output from 1.22V to 20V, designers have the flexibility to tailor the output voltage to their specific requirements using external resistors. The LT1123CST also offers a low noise performance, making it an ideal choice for sensitive RF and audio applications where power supply noise can affect the overall system performance.

The LT1123CST is available in a surface-mount TO-223 package, which is suitable for automated assembly processes and helps to save board space. Its thermal performance is optimized for operation in a wide range of ambient temperatures, ensuring reliable performance in both commercial and industrial environments.

In summary, the LT1123CST from Linear Technology is a robust, versatile LDO voltage regulator that offers precise voltage regulation, low power consumption, and high reliability, making it a go-to solution for a diverse range of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6266 $57.7852
54+ $2.1552 $116.3808
83+ $2.0878 $173.2874
115+ $2.0205 $232.3575
148+ $1.9531 $289.0588
198+ $1.7511 $346.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess