The MAX5003EEE+ from Maxim Integrated is a high-efficiency, high-voltage, pulse-width-modulated (PWM) step-down DC-DC converter designed to deliver a fixed output from an input voltage range of 6.5V to 40V. This advanced regulator is ideal for a wide array of applications, including but not limited to, automotive, industrial control systems, and distributed power systems.
Key Features
- Wide Input Voltage Range: Operates from a 6.5V to 40V input, making it suitable for a variety of supply voltages.
- Fixed Output Voltage: Provides a stable output voltage, ensuring reliable operation of connected devices.
- High Efficiency: Its PWM operation ensures high efficiency, reducing power loss and heat generation.
- Compact Package: The MAX5003EEE+ comes in a QSOP-16 package, which is ideal for space-constrained applications.
- Thermal and Overcurrent Protection: Built-in safety features protect the device and connected components from damage due to overheating or excessive current.
Applications
The versatile nature of the MAX5003EEE+ makes it well-suited for a variety of applications. It is commonly used in:
- Automotive systems
- Industrial control circuits
- Power management for distributed power systems
- Telecommunications equipment
- Battery-powered devices
Technical Specifications
| Parameter |
Value |
| Input Voltage (min) |
6.5V |
| Input Voltage (max) |
40V |
| Output Voltage |
Fixed |
| Package |
QSOP-16 |
| Thermal Protection |
Yes |
| Overcurrent Protection |
Yes |
With its robust design and comprehensive feature set, the MAX5003EEE+ regulator is an excellent choice for designers looking to incorporate a reliable power solution into their systems.