EN
  • EN
  • DE

LT1129CQ-3.3

Part No LT1129CQ-3.3
Manufacturer Linear Technology
Description Micropower Low Dropout Regulators with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205164-LT1129CQ-3.3
Manufacturer Homepage www.linear.com
Family Name LT1129
Introduction Date January 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1129CQ-3.3 CAD Model

Description

Product Overview: LT1129CQ-3.3

The LT1129CQ-3.3 is a robust low dropout voltage regulator designed by Linear Technology, a brand synonymous with precision and reliability in the field of power management integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, which is a common requirement for a wide range of electronic devices. The LT1129CQ-3.3 stands out for its high efficiency and low quiescent current, making it an ideal choice for battery-powered applications.

Key Features

  • Low Dropout Voltage: The LT1129CQ-3.3 boasts a low dropout voltage, ensuring stable operation even when the input voltage is very close to the output voltage. This feature is particularly beneficial for systems with limited power sources.
  • High Output Current: Capable of delivering up to 700mA of continuous output current, this regulator can easily handle moderate to high power requirements.
  • Low Quiescent Current: With a low quiescent current of typically 50μA, the LT1129CQ-3.3 is optimized for power-sensitive designs, extending battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against excessive temperature and power dissipation.
  • Stable with Low ESR Capacitors: The LT1129CQ-3.3 is stable with output capacitors that have a low equivalent series resistance (ESR), which is beneficial for maintaining output accuracy and transient response.

Applications

The LT1129CQ-3.3 is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory supply
  • Peripheral power

Product Specifications

The LT1129CQ-3.3 is offered in a 5-lead TO-220 package, ensuring easy integration into a wide range of products. It operates over an input voltage range from 4.75V to 20V, providing a regulated 3.3V output with excellent line and load regulation characteristics. The device is also characterized by its fast transient response, which is critical for applications with rapidly varying loads.

Conclusion

The LT1129CQ-3.3 from Linear Technology is a reliable and efficient solution for systems requiring a stable 3.3V power supply. Its low dropout performance, coupled with a suite of protective features, ensures that this voltage regulator can meet the demands of both simple and complex power supply designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 806 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess