EN
  • EN
  • DE

LT1129CQ-5#PBF

Part No LT1129CQ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.7A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 700mA
Output Current 700mA
Operating Supply Current 70μA to 90mA
PSRR 64dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.45V @ 700mA
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 122764-LT1129CQ-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1129CQ-5#PBF CAD Model

Description

The LT1129CQ-5#PBF is a high-performance, low dropout (LDO) voltage regulator from Linear Technology, designed to deliver a fixed output of 5 volts. This component is well-suited for applications that require a stable and clean power supply with a low voltage drop, even at low input voltages and high output currents.

Key Features

  • Output Voltage: Fixed 5V output, capable of driving up to 700mA of load current, making it ideal for powering a wide range of devices.
  • Low Dropout Voltage: The LT1129CQ-5#PBF boasts a low dropout voltage, typically 250mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Efficiency: This regulator is designed to maintain high efficiency across a range of operating conditions, minimizing power loss and heat generation.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from damage due to overheating.
  • Low Quiescent Current: With a low quiescent current of typically 50µA, the LT1129CQ-5#PBF is suitable for battery-powered applications, as it helps prolong battery life.
  • Stable with Low ESR Capacitors: The regulator is stable with output capacitors as low as 10µF, allowing for the use of low-cost capacitors with lower equivalent series resistance (ESR).

Applications

The LT1129CQ-5#PBF is versatile and can be used in a variety of electronic applications, including:

  • Portable devices
  • Microprocessor supply
  • Power management for consumer electronics
  • Automotive electronics
  • Industrial and telecommunications equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1129CQ-5#PBF is no exception. It is packaged in a 5-lead TO-220 package, designed for optimal thermal performance and robustness in a variety of environments. This product is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring reliability and performance over an extended temperature range.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess